Crystek Crystals Corporation RF and Wireless - Attenuators CATTEN-0200-BNC

Description
RF ATTENUATOR 20DB 50OHM BNC
Datasheet
Description
RF ATTENUATOR 20DB 50OHM BNC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - CATTEN-0200-BNC - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CATTEN-0200-BNC
RF and Wireless - Attenuators CATTEN-0200-BNC
RF ATTENUATOR 20DB 50OHM BNC

RF ATTENUATOR 20DB 50OHM BNC

Supplier's Site
Attenuators - CATTEN-0200-BNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-0200-BNC
Attenuators CATTEN-0200-BNC
RF Attenuators 20dB 0 Hz ~ 1 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 1 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number CATTEN-0200-BNC CATTEN-0200-BNC
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN17-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details