Crystek Crystals Corporation Attenuators CATTEN-0100-BNC

Description
RF Attenuators 10dB 0 Hz ~ 1 GHz 50 Ohms 2W BNC In-Line Module
Datasheet
Description
RF Attenuators 10dB 0 Hz ~ 1 GHz 50 Ohms 2W BNC In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CATTEN-0100-BNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
CATTEN-0100-BNC
Attenuators CATTEN-0100-BNC
RF Attenuators 10dB 0 Hz ~ 1 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 1 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - CATTEN-0100-BNC - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
CATTEN-0100-BNC
RF and Wireless - Attenuators CATTEN-0100-BNC
RF ATTENUATOR 10DB 50OHM BNC

RF ATTENUATOR 10DB 50OHM BNC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number CATTEN-0100-BNC CATTEN-0100-BNC
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details