Newport MKS Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 0.75 in. Metal Inlet Port 274003

Description
The 274003 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 3/4 inch Kovar metal port. 274 Ionization Vacuum Gauges provide good vacuum and pressure measurement at an economical cost. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge.
Request a Quote
Description
The 274003 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 3/4 inch Kovar metal port. 274 Ionization Vacuum Gauges provide good vacuum and pressure measurement at an economical cost. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 0.75 in. Metal Inlet Port - 274003 - Newport MKS
Irvine, CA, United States
Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 0.75 in. Metal Inlet Port
274003
Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 0.75 in. Metal Inlet Port 274003
The 274003 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 3/4 inch Kovar metal port. 274 Ionization Vacuum Gauges provide good vacuum and pressure measurement at an economical cost. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge.

The 274003 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 3/4 inch Kovar metal port. 274 Ionization Vacuum Gauges provide good vacuum and pressure measurement at an economical cost. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Pressure Gauges
Product Number 274003
Product Name Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 0.75 in. Metal Inlet Port
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Gauge Controller, Convectron®, RS232, 2 Relays, Torr Units - 475001-A2-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Vacuum Fluorescent
View Details
Base Vacuum Gauge Controller, RS232 and RS485, Series 937B, US Region Model: 937B-US-NANANA-NA - 937B-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
View Details
Piezo Vacuum Transducer, Display, 0.1-1000 Torr, NW16 ISO-KF, RS232, 0-10 VDC, DB15, 3 Relays - 902B-11034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen Display
Sensor Technology Piezoelectric; Piezo
View Details