Crouzet Analogue Timer, Off-Delay, 0.5S-10Days; Product Range Crouzet OC1R10MV1

Description
ANALOGUE TIMER, OFF-DELAY, 0.5S-10DAYS; Product Range:Syr-Line Series; Timer Functions:Off-Delay; No. of Timing Ranges:7Ranges; Time Min:0.5s; Time Max:10Days; Timer Output:1 Changeover Relay; Supply Voltage Max:240V
Datasheet
Description
ANALOGUE TIMER, OFF-DELAY, 0.5S-10DAYS; Product Range:Syr-Line Series; Timer Functions:Off-Delay; No. of Timing Ranges:7Ranges; Time Min:0.5s; Time Max:10Days; Timer Output:1 Changeover Relay; Supply Voltage Max:240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, Off-Delay, 0.5S-10Days; Product Range Crouzet - 82AC2221 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, Off-Delay, 0.5S-10Days; Product Range Crouzet
82AC2221
Analogue Timer, Off-Delay, 0.5S-10Days; Product Range Crouzet 82AC2221
ANALOGUE TIMER, OFF-DELAY, 0.5S-10DAYS; Product Range:Syr-Line Series; Timer Functions:Off-Delay; No. of Timing Ranges:7Ranges; Time Min:0.5s; Time Max:10Days; Timer Output:1 Changeover Relay; Supply Voltage Max:240V

ANALOGUE TIMER, OFF-DELAY, 0.5S-10DAYS; Product Range:Syr-Line Series; Timer Functions:Off-Delay; No. of Timing Ranges:7Ranges; Time Min:0.5s; Time Max:10Days; Timer Output:1 Changeover Relay; Supply Voltage Max:240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 82AC2221
Product Name Analogue Timer, Off-Delay, 0.5S-10Days; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8966888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details