TE Connectivity Time Delay Relays 1-1423174-1

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Time Delay Relay Contact Current Rating (AMP) : 1@110VDC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 5.82 x 2.57 x 3.32 Electrical Characteristics 作動システム : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Timing Range (Off-Time) (SEC) : 1 - 300 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay Option : Auxiliary Switch - Two Step Timing Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote Datasheet
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Time Delay Relay Contact Current Rating (AMP) : 1@110VDC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 5.82 x 2.57 x 3.32 Electrical Characteristics 作動システム : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Timing Range (Off-Time) (SEC) : 1 - 300 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay Option : Auxiliary Switch - Two Step Timing Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1423174-1 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1423174-1
Time Delay Relays 1-1423174-1
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Base Material : Silver Cadmium Oxide Time Delay Relay Contact Current Rating (AMP) : 1@110VDC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 5.82 x 2.57 x 3.32 Electrical Characteristics 作動システム : AC Time Delay Relay Input Voltage (VAC) : 120 - 110 Timing Range (Off-Time) (SEC) : 1 - 300 Mechanical Attachment Time Delay Relay Mounting Type : Panel Mount Operation/Applicatio n Mode of Operation : Off-Delay Option : Auxiliary Switch - Two Step Timing Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Screw Terminals

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : None

Contact Features


  • Contact Arrangement : 4 Form C, 4PDT, 4 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Time Delay Relay Contact Current Rating (AMP) : 1@110VDC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) (INCH) : 5.82 x 2.57 x 3.32

Electrical Characteristics


  • 作動システム : AC
  • Time Delay Relay Input Voltage (VAC) : 120 - 110
  • Timing Range (Off-Time) (SEC) : 1 - 300

Mechanical Attachment


  • Time Delay Relay Mounting Type : Panel Mount

Operation/Application


  • Mode of Operation : Off-Delay
  • Option : Auxiliary Switch - Two Step Timing

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Screw Terminals
Buy Now
Time Delay Relays - 1-1423174-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1-1423174-1
Time Delay Relays 1-1423174-1
Off-Delay Time Delay Relay 4PDT (4 Form C) 1 Sec ~ 300 Sec Delay 10A @ 240VAC Panel Mount

Off-Delay Time Delay Relay 4PDT (4 Form C) 1 Sec ~ 300 Sec Delay 10A @ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1-1423174-1 1-1423174-1
Product Name Time Delay Relays Time Delay Relays
Mounting Panel; Panel Mount Panel; Panel Mount
Time Ranges 1 Sec ~ 300 Sec
Timer Type Off-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423151-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Sec ~ 30 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details
Time Delay Relays - 1755067-8 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details