The Quarktwin Technology Ltd. Panel Meter, part number 99782716, is a compact hour counter designed for panel mounting. It operates on a voltage range of 187 to 264 VAC and has a counting capacity of up to 99,999.99 hours. The device features a read accuracy of 1/100 hour and displays hour numbers in white on a black background, with decimal digits in red for enhanced visibility. This hour meter is rated IP52, with an option for IP65 protection when used with the appropriate accessory. It is resistant to shocks and impacts, making it suitable for various environments. The operating temperature range is from -10°C to +50°C, and it can be stored in temperatures between -40°C and +80°C. The device is equipped with screw terminals for connections and has a weight of 50 grams. The hour meter does not include a reset to zero function and has a vibration resistance of 50 m/s². It is certified with CE, and UL certification is pending. This product is ideal for applications requiring precise hour tracking in a durable and compact format.
Time Counter (Hour Meter) 187 ~ 264VAC Panel Mount
Time Counter (Hour Meter) 187 ~ 264VAC Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 966-1790-ND | 99782716 |
| Product Name | Counters, Hour Meters | Panel Meters - Counters, Hour Meters |
| Width | 45 mm (1.77 inch) |