Crouzet Panel Meters - Counters, Hour Meters 99776605

Description
COUNTER 6 CHAR 110V PANEL MOUNT
Datasheet
Description
COUNTER 6 CHAR 110V PANEL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99776605 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99776605
Panel Meters - Counters, Hour Meters 99776605
COUNTER 6 CHAR 110V PANEL MOUNT

COUNTER 6 CHAR 110V PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99776605 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99776605
Panel Meters - Counters, Hour Meters 99776605
Totalizer 110VDC Panel Mount

Totalizer 110VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99776605 99776605
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors Decade Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 1718479 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Ac signal
Width 45 mm (1.77 inch)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details