Crouzet Panel Meters - Counters, Hour Meters 99776602

Description
Totalizer 115VAC Panel Mount
Datasheet
Description
Totalizer 115VAC Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99776602 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99776602
Panel Meters - Counters, Hour Meters 99776602
Totalizer 115VAC Panel Mount

Totalizer 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 99776602 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99776602
Panel Meters - Counters, Hour Meters 99776602
COUNTER 6 CHAR 115V PANEL MOUNT

COUNTER 6 CHAR 115V PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99776602 99776602
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Voltage Range 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 1718481 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Standard current, standard voltage
Depth 64 mm (2.52 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details