Crouzet Counter ICs 99775606

Description
Counter CIM56x46, 48 VDC, 6 Digits, Non
Request a Quote
Description
Counter CIM56x46, 48 VDC, 6 Digits, Non
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 303162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
303162
Counter ICs 303162
Counter CIM56x46, 48 VDC, 6 Digits, Non

Counter CIM56x46, 48 VDC, 6 Digits, Non

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 303162
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
 - 74HCT390D,652 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SO16
View Details
4 suppliers
Logic - Counters, Dividers - 74HC6323AD,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 100 MHz
View Details