Crouzet Panel Meters - Counters, Hour Meters 99766927

Description
COUNTER 5 CHAR 24V PANEL MOUNT
Datasheet
Description
COUNTER 5 CHAR 24V PANEL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - 99766927 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
99766927
Panel Meters - Counters, Hour Meters 99766927
COUNTER 5 CHAR 24V PANEL MOUNT

COUNTER 5 CHAR 24V PANEL MOUNT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 99766927 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
99766927
Panel Meters - Counters, Hour Meters 99766927
Totalizer 24VDC Panel Mount

Totalizer 24VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 99766927 99766927
Product Name Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Colors Decade Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details