Crouzet Dc Brush Motor, 57W, 3000Rpm, 24V; Dc Motor Type Crouzet 89830912

Description
DC BRUSH MOTOR, 57W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:180mN-m; Power Rating:57W; Motor Size:63mm; External Length:103mm; Product Range:89830 Series
Datasheet
Description
DC BRUSH MOTOR, 57W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:180mN-m; Power Rating:57W; Motor Size:63mm; External Length:103mm; Product Range:89830 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brush Motor, 57W, 3000Rpm, 24V; Dc Motor Type Crouzet - 03AC6366 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brush Motor, 57W, 3000Rpm, 24V; Dc Motor Type Crouzet
03AC6366
Dc Brush Motor, 57W, 3000Rpm, 24V; Dc Motor Type Crouzet 03AC6366
DC BRUSH MOTOR, 57W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:180mN-m; Power Rating:57W; Motor Size:63mm; External Length:103mm; Product Range:89830 Series

DC BRUSH MOTOR, 57W, 3000RPM, 24V; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:180mN-m; Power Rating:57W; Motor Size:63mm; External Length:103mm; Product Range:89830 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 03AC6366
Product Name Dc Brush Motor, 57W, 3000Rpm, 24V; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0764 HP
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPP24 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details
Brushless Motor For Package - PBL13035220 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 220.0 VDC
Output Power 0.3674 HP
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details