parvalux by maxon BLx60-40 12V 4000 RPM 6040124

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLx60-40 12V 4000 RPM - 6040124 - parvalux by maxon
Taunton, MA, United States
BLx60-40 12V 4000 RPM
6040124
BLx60-40 12V 4000 RPM 6040124
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 147 Watts. It is rated for nominal continuous torque up to 0.35 Nm (S1) and maximum intermittent torque up to 0.60 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 6040124
Product Name BLx60-40 12V 4000 RPM
Motor Type DC Motor
Standard DC Voltage 12V
Torque Constant 3.54 in-oz/amp (25 mN-m/amp)
Output Power 0.1970 HP
Continuous Current 15.2 amps
Unlock Full Specs
to access all available technical data