RS Components, Ltd. DC Motors 7521949

Description
RS PRO 919D1481LN DC Motor
Request a Quote
Description
RS PRO 919D1481LN DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 7521949 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7521949
DC Motors 7521949
RS PRO 919D1481LN DC Motor

RS PRO 919D1481LN DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 7521949
Product Name DC Motors
Continuous Torque 0.2 In-lbs (0.2060 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 3989776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Planetary; Planetary
Units Metric
View Details
DC Motors - 4784932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 33.6 In-lbs (38.78 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 8777137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gear Type Spur; Spur
Gearbox Ratio 244 : 1
View Details
DC Motors - 9013317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Output Power 0.0054 HP
Gear Type Spur; Spur
View Details