RS Components, Ltd. 8937786

Description
2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display sizes. They include 800 MHz CPU processors, high-resolution displays with LED backlight supporting 65K colours, and high flash memory and dynamic memory. The built-in Ethernet and serial communication ports support a variety of networks. PanelView 800 Graphic Terminals. HMI with TFT resistive touch screen. High-resolution display with LED backlight, 65K colors. Different sizes available:. - 4 inch touchscreen and function keys, stock no. 893-7786. - 7 inch touchscreen, stock no. 893-7789. - 10 inch touchscreen, stock no. 893-7783. Multiple languages available. Support landscape and portrait applications. Ethernet, USB, RS232, RS422 and RS485 interface. MicroSD card slot. Multi-communication protocols. Alarming and recipe function Product Range = PanelView 800 Display Type = LCD, TFT Display Size = 4 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet, USB Interface = Ethernet Processor Speed = 800MHz Onboard Memory = 128 MB
Request a Quote
Description
2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display sizes. They include 800 MHz CPU processors, high-resolution displays with LED backlight supporting 65K colours, and high flash memory and dynamic memory. The built-in Ethernet and serial communication ports support a variety of networks. PanelView 800 Graphic Terminals. HMI with TFT resistive touch screen. High-resolution display with LED backlight, 65K colors. Different sizes available:. - 4 inch touchscreen and function keys, stock no. 893-7786. - 7 inch touchscreen, stock no. 893-7789. - 10 inch touchscreen, stock no. 893-7783. Multiple languages available. Support landscape and portrait applications. Ethernet, USB, RS232, RS422 and RS485 interface. MicroSD card slot. Multi-communication protocols. Alarming and recipe function Product Range = PanelView 800 Display Type = LCD, TFT Display Size = 4 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet, USB Interface = Ethernet Processor Speed = 800MHz Onboard Memory = 128 MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display sizes. They include 800 MHz CPU processors, high-resolution displays with LED backlight supporting 65K colours, and high flash memory and dynamic memory. The built-in Ethernet and serial communication ports support a variety of networks. PanelView 800 Graphic Terminals. HMI with TFT resistive touch screen. High-resolution display with LED backlight, 65K colors. Different sizes available:. - 4 inch touchscreen and function keys, stock no. 893-7786. - 7 inch touchscreen, stock no. 893-7789. - 10 inch touchscreen, stock no. 893-7783. Multiple languages available. Support landscape and portrait applications. Ethernet, USB, RS232, RS422 and RS485 interface. MicroSD card slot. Multi-communication protocols. Alarming and recipe function Product Range = PanelView 800 Display Type = LCD, TFT Display Size = 4 in Display Resolution = 480 x 272pixels Display Colour = Colour Number of Ports = 2 Port Type = Ethernet, USB Interface = Ethernet Processor Speed = 800MHz Onboard Memory = 128 MB

2711R Series PanelView 800 Graphic Terminals are panel-mount display devices offering keypad or touch screen options for operator input. These graphic terminals are available in 4 to 10 inch display sizes. They include 800 MHz CPU processors, high-resolution displays with LED backlight supporting 65K colours, and high flash memory and dynamic memory. The built-in Ethernet and serial communication ports support a variety of networks.
PanelView 800 Graphic Terminals. HMI with TFT resistive touch screen. High-resolution display with LED backlight, 65K colors. Different sizes available:. - 4 inch touchscreen and function keys, stock no. 893-7786. - 7 inch touchscreen, stock no. 893-7789. - 10 inch touchscreen, stock no. 893-7783. Multiple languages available. Support landscape and portrait applications. Ethernet, USB, RS232, RS422 and RS485 interface. MicroSD card slot. Multi-communication protocols. Alarming and recipe function
Product Range = PanelView 800
Display Type = LCD, TFT
Display Size = 4 in
Display Resolution = 480 x 272pixels
Display Colour = Colour
Number of Ports = 2
Port Type = Ethernet, USB
Interface = Ethernet
Processor Speed = 800MHz
Onboard Memory = 128 MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Touch Screen Displays
Product Number 8937786
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
 - 1233866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
 - 7859880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details