TE Connectivity Time Delay Relays 1423717-2

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 48 Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : 6 - 600 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 48 Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : 6 - 600 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1423717-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1423717-2
Time Delay Relays 1423717-2
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Type of Control : Knob Electrical Characteristics Actuating System : AC, DC Input Voltage (VAC) : 48 Input Voltage (VDC) : 48 Timing Range (Off-Time) (SEC) : 6 - 600 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Mode of Operation : Off-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC, DC
  • Input Voltage (VAC) : 48
  • Input Voltage (VDC) : 48
  • Timing Range (Off-Time) (SEC) : 6 - 600

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Mode of Operation : Off-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1423717-2
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products