Crouzet Timer; Product Range Crouzet 88901372

Description
TIMER; Product Range:MBA3F Series; Timer Functions:On-Delay; No. of Timing Ranges:10Ranges; Time Min:0.5s; Time Max:10s; Timer Output:Solid State; Supply Voltage Max:24VDC; Current Rating Nom:200mA; Panel Cutout Height:- RoHS Compliant: Yes
Datasheet
Description
TIMER; Product Range:MBA3F Series; Timer Functions:On-Delay; No. of Timing Ranges:10Ranges; Time Min:0.5s; Time Max:10s; Timer Output:Solid State; Supply Voltage Max:24VDC; Current Rating Nom:200mA; Panel Cutout Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer; Product Range Crouzet - 73H5643 - Newark, An Avnet Company
Chicago, IL, United States
Timer; Product Range Crouzet
73H5643
Timer; Product Range Crouzet 73H5643
TIMER; Product Range:MBA3F Series; Timer Functions:On-Delay; No. of Timing Ranges:10Ranges; Time Min:0.5s; Time Max:10s; Timer Output:Solid State; Supply Voltage Max:24VDC; Current Rating Nom:200mA; Panel Cutout Height:- RoHS Compliant: Yes

TIMER; Product Range:MBA3F Series; Timer Functions:On-Delay; No. of Timing Ranges:10Ranges; Time Min:0.5s; Time Max:10s; Timer Output:Solid State; Supply Voltage Max:24VDC; Current Rating Nom:200mA; Panel Cutout Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 73H5643
Product Name Timer; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 83.82 - Modular timer 16A - 838202400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
View Details
2 suppliers
Time Switches - 2494430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details