Crouzet Electromechanical General Purpose Timer; Product Range Crouzet 88886116

Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 X Series; Timer Functions:Multifunct ion; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 X Series; Timer Functions:Multifunct ion; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical General Purpose Timer; Product Range Crouzet - 17M8557 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical General Purpose Timer; Product Range Crouzet
17M8557
Electromechanical General Purpose Timer; Product Range Crouzet 17M8557
ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 X Series; Timer Functions:Multifunct ion; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

ELECTROMECHANICAL GENERAL PURPOSE TIMER; Product Range:TMR 48 X Series; Timer Functions:Multifunction; No. of Timing Ranges:14Ranges; Time Min:0.02s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 17M8557
Product Name Electromechanical General Purpose Timer; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spst, 0.05S-100H, 120V; Product Range Finder - 08X7303 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Pulse Counter; Delay On Timer
View Details
Time Switches - 8840720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details