Crouzet Electromechanical Multifunction Timer; Product Range Crouzet 88865265

Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:TK2R1 Series; Timer Functions:Off-Delay; Time Min:0.6s; Time Max:160s; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Reset Time:100ms RoHS Compliant: Yes
Datasheet
Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:TK2R1 Series; Timer Functions:Off-Delay; Time Min:0.6s; Time Max:160s; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Reset Time:100ms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Multifunction Timer; Product Range Crouzet - 17M8552 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Crouzet
17M8552
Electromechanical Multifunction Timer; Product Range Crouzet 17M8552
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:TK2R1 Series; Timer Functions:Off-Delay; Time Min:0.6s; Time Max:160s; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Reset Time:100ms RoHS Compliant: Yes

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:TK2R1 Series; Timer Functions:Off-Delay; Time Min:0.6s; Time Max:160s; No. of Timing Ranges:7Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Reset Time:100ms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 17M8552
Product Name Electromechanical Multifunction Timer; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 8619839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details