Crouzet Timer, Spdt, Multifunction, 24-240Vac; Product Range Crouzet 88827185

Description
TIMER, SPDT, MULTIFUNCTION, 24-240VAC; Product Range:MXR1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes
Datasheet
Description
TIMER, SPDT, MULTIFUNCTION, 24-240VAC; Product Range:MXR1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Spdt, Multifunction, 24-240Vac; Product Range Crouzet - 09X1404 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Spdt, Multifunction, 24-240Vac; Product Range Crouzet
09X1404
Timer, Spdt, Multifunction, 24-240Vac; Product Range Crouzet 09X1404
TIMER, SPDT, MULTIFUNCTION, 24-240VAC; Product Range:MXR1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes

TIMER, SPDT, MULTIFUNCTION, 24-240VAC; Product Range:MXR1 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes

Supplier's Site Datasheet
Timer, 8A, Din Rail; Product Range Crouzet - 60W2072 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 8A, Din Rail; Product Range Crouzet
60W2072
Timer, 8A, Din Rail; Product Range Crouzet 60W2072
TIMER, 8A, DIN RAIL; Product Range:MXR1 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes

TIMER, 8A, DIN RAIL; Product Range:MXR1 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:8A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 09X1404
Product Name Timer, Spdt, Multifunction, 24-240Vac; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Timer, Spdt, 8A, 0.05-180S; Product Range Finder - 70AH0722 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Time Switches - 3988919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 4
View Details
Panel Mount Timer, TH Series - TH-7AM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details