Crouzet TIMER,MUR3,10-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM, 88827103

Description
TIMER,MUR3,10-260VUC ,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,
Request a Quote Datasheet
Description
TIMER,MUR3,10-260VUC ,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TIMER,MUR3,10-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM, - 88827103 - Heilind Electronics, Inc.
Wilmington, MA, United States
TIMER,MUR3,10-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,
88827103
TIMER,MUR3,10-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM, 88827103
TIMER,MUR3,10-260VUC ,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,

TIMER,MUR3,10-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM,

Buy Now
Timer, Spdt, Multifunction, 12-240Vac/dc; Product Range Crouzet - 09X1397 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Spdt, Multifunction, 12-240Vac/dc; Product Range Crouzet
09X1397
Timer, Spdt, Multifunction, 12-240Vac/dc; Product Range Crouzet 09X1397
TIMER, SPDT, MULTIFUNCTION, 12-240VAC/DC; Product Range:MUR3 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current RoHS Compliant: Yes

TIMER, SPDT, MULTIFUNCTION, 12-240VAC/DC; Product Range:MUR3 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current RoHS Compliant: Yes

Supplier's Site Datasheet
Timer, 8A, Din Rail; Product Range Crouzet - 60W2064 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 8A, Din Rail; Product Range Crouzet
60W2064
Timer, 8A, Din Rail; Product Range Crouzet 60W2064
TIMER, 8A, DIN RAIL; Product Range:MUR3 Series; Timer Functions:Multifunct ion; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A RoHS Compliant: Yes

TIMER, 8A, DIN RAIL; Product Range:MUR3 Series; Timer Functions:Multifunction; Time Min:0.1s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Digital Timers Digital Timers
Product Number 88827103 09X1397
Product Name TIMER,MUR3,10-260VUC,0.1S-100H 1X0.7A,DIN RAIL,17.5MM, Timer, Spdt, Multifunction, 12-240Vac/dc; Product Range Crouzet
Instrument Type Timer Timer
Technology Electronic Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 2805535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details