TE Connectivity Time Delay Relays 1-1437476-2

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote Datasheet
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1437476-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1-1437476-2
Time Delay Relays 1-1437476-2
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : LED Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ] Electrical Characteristics Actuating System : AC/DC Time Delay Relay Input Voltage (VAC) : 120 Time Delay Relay Input Voltage (VDC) : 120 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Other Repeatability (Max) : ±.5% +4 msec Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : Quick Connect Terminal Usage Conditions Operating Temperature Range (DEGC) : -30 - 65

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : LED

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 2 - 60 seconds
  • Time Delay Relay Contact Current Rating (AMP) : 10A@120VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) : 38 x 35 x 77 MM  [1.497 x 1.379 x 3.033 INCH ]

Electrical Characteristics


  • Actuating System : AC/DC
  • Time Delay Relay Input Voltage (VAC) : 120
  • Time Delay Relay Input Voltage (VDC) : 120

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : On-Delay

Other


  • Repeatability (Max) : ±.5% +4 msec

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : Quick Connect Terminal

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 65
Buy Now
Time Delay Relays - 1-1437476-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
1-1437476-2
Time Delay Relays 1-1437476-2
On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 60 Sec Delay 10A @ 240VAC Socketable

On-Delay Time Delay Relay DPDT (2 Form C) 2 Sec ~ 60 Sec Delay 10A @ 240VAC Socketable

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays
Product Number 1-1437476-2 1-1437476-2
Product Name Time Delay Relays Time Delay Relays
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Operating Temperature -22 to 149 F (-30 to 65 C)
Repeat Accuracy 0.5000 +/- %
Time Ranges 2 Sec ~ 60 Sec
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437440-2 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.5 Sec ~ 5 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details