One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
Relay;E-Mech;Timing;
One Shot Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 100 Hrs Delay 8A @ 250VAC DIN Rail
| DigiKey | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Time Delay Relays | Time Delay Relays | Time Delay Relays |
| Product Number | 646-1175-ND | 70159446 | 88826125 |
| Product Name | Time Delay Relays | Relay;E-Mech;Timing;Single Shot;SPDT;Cur-Rtg 10A;Ctrl-V 24-240/24AC/DC;Screw | Time Delay Relays |
| Time Ranges | 0.1 Sec ~ 100 Hrs | 0.1 Sec ~ 100 Hrs | |
| Mounting | Din Rail | Din Rail | Din Rail; DIN Rail |
| Approvals / Ratings | RoHS Compliant | UL, cUL, CSA, CE | |
| Timer Type | One-Shot | One-Shot | One-Shot |
| Function Type | Single Function |