Crouzet Timer, Multifunction; Product Range Crouzet 88.857.005

Description
TIMER, MULTIFUNCTION; Product Range:814 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999s; No. of Timing Ranges:11Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:220VAC; Current Rating
Datasheet
Description
TIMER, MULTIFUNCTION; Product Range:814 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999s; No. of Timing Ranges:11Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:220VAC; Current Rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, Multifunction; Product Range Crouzet - 08WX2920 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Multifunction; Product Range Crouzet
08WX2920
Timer, Multifunction; Product Range Crouzet 08WX2920
TIMER, MULTIFUNCTION; Product Range:814 Series; Timer Functions:Multifunct ion; Time Min:0.01s; Time Max:9999s; No. of Timing Ranges:11Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:220VAC; Current Rating

TIMER, MULTIFUNCTION; Product Range:814 Series; Timer Functions:Multifunction; Time Min:0.01s; Time Max:9999s; No. of Timing Ranges:11Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:220VAC; Current Rating

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 08WX2920
Product Name Timer, Multifunction; Product Range Crouzet
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 453928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Relay, Timer, Spst, 0.05S-100H, 240V; Product Range Finder - 08X7301 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
2 suppliers