Crouzet Counters, Hour Meters 87620123

Description
Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount
Request a Quote Datasheet
Description
Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 646-1199-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
646-1199-ND
Counters, Hour Meters 646-1199-ND
Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount

Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87620123 - ODG (Origin Data Global)
Shenzhen, China
Panel Meters - Counters, Hour Meters
87620123
Panel Meters - Counters, Hour Meters 87620123
COUNTER LCD 6 CHAR 115V PANEL MT

COUNTER LCD 6 CHAR 115V PANEL MT

Supplier's Site Datasheet
Panel Meters - Counters, Hour Meters - 87620123 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87620123
Panel Meters - Counters, Hour Meters 87620123
Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount

Batch, Preset, Tachometer, Timer, Totalizer 115VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 646-1199-ND 87620123 87620123
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters Panel Meters - Counters, Hour Meters
Outputs Relay; Relay (2), Solid State (2)
Display Technology LCD
Width 45 mm (1.77 inch)
Height 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers