Crouzet Counters, Hour Meters 87610340

Description
Totalizer Battery, 3VDC Panel Mount
Request a Quote Datasheet
Description
Totalizer Battery, 3VDC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Hour Meters - 646-1196-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
646-1196-ND
Counters, Hour Meters 646-1196-ND
Totalizer Battery, 3VDC Panel Mount

Totalizer Battery, 3VDC Panel Mount

Buy Now Datasheet
Panel Meters - Counters, Hour Meters - 87610340 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
87610340
Panel Meters - Counters, Hour Meters 87610340
Totalizer Battery, 3VDC Panel Mount

Totalizer Battery, 3VDC Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 646-1196-ND 87610340
Product Name Counters, Hour Meters Panel Meters - Counters, Hour Meters
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Multi Function Panel Meters - 6233789 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details