Crouzet Proximity Switch 84-717-376

Description
PROXIMITY SWITCH, M30, NPN, NORMALLY OPEN, 3 WIRE, DC FLUSH. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, M30, NPN, NORMALLY OPEN, 3 WIRE, DC FLUSH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 51549715 - Radwell International
Willingboro, NJ, United States
Proximity Switch
51549715
Proximity Switch 51549715
PROXIMITY SWITCH, M30, NPN, NORMALLY OPEN, 3 WIRE, DC FLUSH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, M30, NPN, NORMALLY OPEN, 3 WIRE, DC FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 51549715
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details