The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, featuring ball bearings and four miniature SPDT switches rated for 5 amps at 250V AC and 5 amps resistive at sea level, with a maximum inrush of 24 amps. It includes an adjustable spring-loaded mechanical stop and two screws for precise switch actuator adjustment. The unit has a 1-inch shaft length and a maximum torque capacity of 150 ozf-in. It is designed for servo-type mounting with a pilot diameter and includes four #2-56 clamps for installation. The model S9200A-G163-25 provides a rotation limit of 7350° to 7650°.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-25 |
| Product Name | Electromechanical Limit Switch, Rotate From 7350 - 7650 Degrees |
| Switch Type | Electromechanical |