SWITCH SNAP ACTION SPDT 10A 250V
Basic / Snap Action Switches SLSSW 10A.110 79253327
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 966-1532-ND | 831800C1.AL |
| Product Name | Snap Action, Limit Switches | Basic / Snap Action Switches |
| Actuator Style | Lever Style | Lever |
| Features | Dustproof | |
| Standards and Certifications | RoHS | |
| Operating Temp | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |