Crouzet Snap Action, Limit Switches 83169905

Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 100MA 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-83169905-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-83169905-ND
Snap Action, Limit Switches 966-83169905-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 966-83169905-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 2496831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2326200 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details