TE Connectivity Snap Action Switches 2439028-7

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force : 21 G  [.74 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 2.8 MM  [.11 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Small Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force : 21 G  [.74 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 2.8 MM  [.11 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Small Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 2439028-7 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
2439028-7
Snap Action Switches 2439028-7
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM  [.019 INCH ] Product Orientation : Vertical Releasing Force : 21 G  [.74 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 15.3 MM  [.602 INCH ] Dimensions Pre Travel : 2.8 MM  [.11 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 125, 250 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : 1 MM  [.039 INCH ] Product Type Features Actuator Style : Small Lever Actuator Type : Lever Switch Connection Type : Quick Connect Terminal Switch Style : Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .5 MM  [.019 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 21 G  [.74 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 15.3 MM  [.602 INCH ]

Dimensions


  • Pre Travel : 2.8 MM  [.11 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage (VAC) : 125, 250

Operation/Application


  • Operating Force : 150 G  [5.291 OZ ]

Other


  • Over Travel : 1 MM  [.039 INCH ]

Product Type Features


  • Actuator Style : Small Lever
  • Actuator Type : Lever
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Miniature
Buy Now Datasheet
Micro Switches - 2748400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2748400
Micro Switches 2748400
Snap Action Switch HCP10A, Lgt Force, 0.

Snap Action Switch HCP10A, Lgt Force, 0.

Supplier's Site
Micro Switches - 2748401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro Switches
2748401
Micro Switches 2748401
Snap Action Switch HCP10A, Lgt Force, 0.

Snap Action Switch HCP10A, Lgt Force, 0.

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Snap Action Switches Snap Action Switches
Product Number 2439028-7 2748400
Product Name Snap Action Switches Micro Switches
Actuator Style Lever Style; Lever Lever Style; Short Lever
Common Size Miniature
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2439028-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action Switches - 2351447-4 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Snap Action Switches - 2435261-7 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action Switches - K2014880 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details