Crouzet Snap Action, Limit Switches 831618A6.0

Description
SWITCH SNAP SPST-NO 100MA 250V
Request a Quote Datasheet
Description
SWITCH SNAP SPST-NO 100MA 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 831618A6.0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
831618A6.0-ND
Snap Action, Limit Switches 831618A6.0-ND
SWITCH SNAP SPST-NO 100MA 250V

SWITCH SNAP SPST-NO 100MA 250V

Buy Now Datasheet
Basic / Snap Action Switches - 831618A6.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831618A6.0
Basic / Snap Action Switches 831618A6.0
Basic / Snap Action Switches SNSW 0.1A 3 16 NONE

Basic / Snap Action Switches SNSW 0.1A 3 16 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 831618A6.0-ND 831618A6.0
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Actuator Style Round (Pin Plunger)
Standards and Certifications RoHS
Operating Temp -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Micro Switches - 2326122 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Snap Action, Limit Switches - 450-3313-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details