Aratas America LLC D2FW-G Sealed Basic Switch for M4 Screw Mounting D2FW-G072M

Description
Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation.
Request a Quote Datasheet
Description
Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2FW-G Sealed Basic Switch for M4 Screw Mounting - D2FW-G072M - Aratas America LLC
Hoffman Estates, IL, United States
D2FW-G Sealed Basic Switch for M4 Screw Mounting
D2FW-G072M
D2FW-G Sealed Basic Switch for M4 Screw Mounting D2FW-G072M
Easy to mount with one single screw. A sealed switch ideal for use in adverse environment conditions Single-point mounting with an M4 screw. Incorporates a fixed leaf lever for tough environments. Molded lead wires are installed using lead-free connections for environmental conservation.

Easy to mount with one
single screw. A sealed switch
ideal for use in adverse
environment conditions

  • Single-point mounting with an M4 screw.
  • Incorporates a fixed leaf lever for tough environments.
  • Molded lead wires are installed using lead-free connections for environmental conservation.
Supplier's Site Datasheet
Microswitch, Leaf Lever, Spst-Nc, 100Ma; Microswitch Type Omron Electronic Components - 67K9314 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Leaf Lever, Spst-Nc, 100Ma; Microswitch Type Omron Electronic Components
67K9314
Microswitch, Leaf Lever, Spst-Nc, 100Ma; Microswitch Type Omron Electronic Components 67K9314
MICROSWITCH, LEAF LEVER, SPST-NC, 100mA; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPST-N C; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH, LEAF LEVER, SPST-NC, 100mA; Microswitch Type:Subminiature; Microswitch Actuator:Leaf Lever; Contact Configuration:SPST-NC; Switch Terminals:Wire Leaded; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH,WATERTIGHT,SUBMINIATURE,LEAF LEVER,250GF,SPST-NC,0.1A - 70175479 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH,WATERTIGHT,SUBMINIATURE,LEAF LEVER,250GF,SPST-NC,0.1A
70175479
SWITCH,WATERTIGHT,SUBMINIATURE,LEAF LEVER,250GF,SPST-NC,0.1A 70175479
Watertight, Snap Action Detection Switch for Use in Automotive and Industrial Vehicles Conforms to IP67 Single-Point Mounting with an M4 Screw Incorporates a Fixed Leaf Lever for Tough Environments Lead Wires Have Solderless Connections to Suit Environmental Concerns Wide Operating-Temperatur e Range of –40°C to 85°C

Watertight, Snap Action Detection Switch for Use in Automotive and Industrial Vehicles

  • Conforms to IP67
  • Single-Point Mounting with an M4 Screw
  • Incorporates a Fixed Leaf Lever for Tough Environments
  • Lead Wires Have Solderless Connections to Suit Environmental Concerns
  • Wide Operating-Temperature Range of –40°C to 85°C
Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2FW-G072M
Basic / Snap Action Switches D2FW-G072M
Basic / Snap Action Switches LEAF LEVER SPST-NC

Basic / Snap Action Switches LEAF LEVER SPST-NC

Buy Now Datasheet

Technical Specifications

  Aratas America LLC Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2FW-G072M 67K9314 70175479 D2FW-G072M
Product Name D2FW-G Sealed Basic Switch for M4 Screw Mounting Microswitch, Leaf Lever, Spst-Nc, 100Ma; Microswitch Type Omron Electronic Components SWITCH,WATERTIGHT,SUBMINIATURE,LEAF LEVER,250GF,SPST-NC,0.1A Basic / Snap Action Switches
Actuator Style Lever Style Lever Style Lever Style Lever
Common Size Subminiature; Standard Subminiature Subminiature
Pole and Throw Specifications Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT); SPDT, SPST-NC, SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Double Throw (SPDT)
Configuration Normally Open (NO); Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2326210 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
D2F Ultra Subminiature Basic Switch - D2F-FL03 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details