Crouzet Snap Action, Limit Switches 83154001

Description
SWITCH SNAP ACT SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACT SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1461-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1461-ND
Snap Action, Limit Switches 966-1461-ND
SWITCH SNAP ACT SPDT 5A 250V

SWITCH SNAP ACT SPDT 5A 250V

Buy Now Datasheet
Microswitch, Button, Spdt; Microswitch Type Crouzet - 28C5372 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Spdt; Microswitch Type Crouzet
28C5372
Microswitch, Button, Spdt; Microswitch Type Crouzet 28C5372
MICROSWITCH, BUTTON, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

MICROSWITCH, BUTTON, SPDT; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Basic / Snap Action Switches - 83154001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83154001
Basic / Snap Action Switches 83154001
Basic / Snap Action Switches SNSW 10A 1-4 NONE

Basic / Snap Action Switches SNSW 10A 1-4 NONE

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1461-ND 28C5372 83154001
Product Name Snap Action, Limit Switches Microswitch, Button, Spdt; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Pushbutton Style; Plunger
Standards and Certifications RoHS RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Micro Switches - 2326112 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Snap Action Switches - 2435262-5 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details