Crouzet Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet 82924031

Description
MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.58N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet
Description
MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.58N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet - 01AC6359 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet
01AC6359
Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet 01AC6359
MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.58N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.58N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 01AC6359
Product Name Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 90HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 4.9 VDC
Number of Leads 8 #
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Specs
Holding Torque 312 In-oz (220 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0075 oz-in-sec² (0.0530 kg-cm²)
View Details
Stepper Motors Series AM2224 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.2500 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details