ElectroCraft Sealed Stepper Motor TorquePower™ TP34

Description
This 1.8° size 34 hybrid DC stepping motor is built with an extra-sturdy casing for when you need medium-sized, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 34 has a step angle accuracy of ±3%. Size: Nema 34, 1.8° Holding Torque: up to 620 oz-in or 438 Ncm Speed: up to 34 RPS
Request a Quote Datasheet
Description
This 1.8° size 34 hybrid DC stepping motor is built with an extra-sturdy casing for when you need medium-sized, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 34 has a step angle accuracy of ±3%. Size: Nema 34, 1.8° Holding Torque: up to 620 oz-in or 438 Ncm Speed: up to 34 RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Stepper Motor - TorquePower™ TP34 - ElectroCraft
Dover, NH, United States
Sealed Stepper Motor
TorquePower™ TP34
Sealed Stepper Motor TorquePower™ TP34
This 1.8° size 34 hybrid DC stepping motor is built with an extra-sturdy casing for when you need medium-sized, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 34 has a step angle accuracy of ±3%. Size: Nema 34, 1.8° Holding Torque: up to 620 oz-in or 438 Ncm Speed: up to 34 RPS

This 1.8° size 34 hybrid DC stepping motor is built with an extra-sturdy casing for when you need medium-sized, powerful torque with a little more durability. The motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 34 has a step angle accuracy of ±3%.

Size: Nema 34, 1.8°
Holding Torque: up to 620 oz-in or 438 Ncm
Speed: up to 34 RPS

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motors (rotary)
Product Number TorquePower™ TP34
Product Name Sealed Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 7.1 amps
Number of Leads 6 #
Holding Torque 620 In-oz (438 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Sealed Stepper Motor - TorquePower™ TP42 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 13.9 VDC
Current per Phase 10.4 amps
View Details