Crouzet Motors - AC, DC 82861006

Description
Brushed DC Motor Gearmotor 430 RPM 3.9W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 430 RPM 3.9W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1746-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1746-ND
Motors - AC, DC 966-1746-ND
Brushed DC Motor Gearmotor 430 RPM 3.9W 12VDC

Brushed DC Motor Gearmotor 430 RPM 3.9W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 966-1746-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0052 HP
Unlock Full Specs
to access all available technical data

Similar Products

SXJ Gear Motor, 200V Batteryless - SXJ02AW_-VL050-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 3 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-068 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details
33A7-WX Series DC Parallel Shaft 12V Gearmotors – IP55 - 1224 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details