Yaskawa America, Inc. - Motion Division SXA Gear Motor, 400V Batteryless SXA30DW_-VL090-05

Description
Optimized for lower capacity, low inertia loads Match the general-purpose workhorse of the Yaskawa servo line with a custom designed gearhead that enhances its versatile performance. SXA was optimized by servo application professionals for Yaskawa SGMXA servo motors, and maximizes their ability to produce a high rate of power at extremely low levels of inertia. The same durable gear motor is able to transfer the servo system’s high torque performance with an application requires it. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of ≥5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Request a Quote Datasheet
Description
Optimized for lower capacity, low inertia loads Match the general-purpose workhorse of the Yaskawa servo line with a custom designed gearhead that enhances its versatile performance. SXA was optimized by servo application professionals for Yaskawa SGMXA servo motors, and maximizes their ability to produce a high rate of power at extremely low levels of inertia. The same durable gear motor is able to transfer the servo system’s high torque performance with an application requires it. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of ≥5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SXA Gear Motor, 400V Batteryless - SXA30DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SXA Gear Motor, 400V Batteryless
SXA30DW_-VL090-05
SXA Gear Motor, 400V Batteryless SXA30DW_-VL090-05
Optimized for lower capacity, low inertia loads Match the general-purpose workhorse of the Yaskawa servo line with a custom designed gearhead that enhances its versatile performance. SXA was optimized by servo application professionals for Yaskawa SGMXA servo motors, and maximizes their ability to produce a high rate of power at extremely low levels of inertia. The same durable gear motor is able to transfer the servo system’s high torque performance with an application requires it. Features Highlights: Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance Backed by a full Yaskawa warranty Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1 Quiet helical cut gears reduce vibration and noise High precision operation with a standard backlash of ≥5 arc-min High rigidity and torque capacity with a design featuring uncaged needle roller bearings Optimized adapter bushing minimizes inertia, allowing more output torque to be realized Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation

Optimized for lower capacity, low inertia loads

Match the general-purpose workhorse of the Yaskawa servo line with a custom designed gearhead that enhances its versatile performance. SXA was optimized by servo application professionals for Yaskawa SGMXA servo motors, and maximizes their ability to produce a high rate of power at extremely low levels of inertia. The same durable gear motor is able to transfer the servo system’s high torque performance with an application requires it.

Features

Highlights:

  • Yaskawa factory installed and tested for a perfect fit and guaranteed long term performance
  • Backed by a full Yaskawa warranty
  • Gear ratios: 3/1, 5/1, 10/1, 25/1 or 50/1
  • Quiet helical cut gears reduce vibration and noise
  • High precision operation with a standard backlash of ≥5 arc-min
  • High rigidity and torque capacity with a design featuring uncaged needle roller bearings
  • Optimized adapter bushing minimizes inertia, allowing more output torque to be realized
  • Seal leakage is prevented by high viscosity, anti-separation grease that won’t liquefy or migrate away from gears
  • Maintenance free grease for the life of the unit, regardless of the gearhead’s orientation
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Gearmotors
Product Number SXA30DW_-VL090-05
Product Name SXA Gear Motor, 400V Batteryless
Output Power 4.02 HP
Gearbox Ratio 5 : 1
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA70AW-VL205-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 9.38 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
SXG Gear Motor, 400V Batteryless - SXG55DW_-VL155-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 7.37 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
SXP Gear Motor, 400V Batteryless - SXP15DW_-VL090-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
SXA Gear Motor, 400V Batteryless - SXA20DW_-VL120-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 10 : 1
Units Metric
View Details