Bodine Electric Company 34R-3F Series AC Right Angle Gearmotor 0490

Description
Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote
Description
Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-3F Series AC Right Angle Gearmotor - 0490 - Bodine Electric Company
Peosta, IA, United States
34R-3F Series AC Right Angle Gearmotor
0490
34R-3F Series AC Right Angle Gearmotor 0490
Totally enclosed IP-20 rating Fan cooled for high output power Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life Aluminum center ring and endshields for high thermal efficiency and light weight Industrial lip type seals on motor and output shafts Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness Permanently lubricated gearing utilizing semi fluid grease for long life Bronze worm gear for high shock load capability Hardened and ground worm gear for strength and long life
  • Totally enclosed IP-20 rating
  • Fan cooled for high output power
  • Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life
  • Aluminum center ring and endshields for high thermal efficiency and light weight
  • Industrial lip type seals on motor and output shafts
  • Bronze sleeve bearings on output shaft oiled by felt wicks and reservoir for quietness
  • Permanently lubricated gearing utilizing semi fluid grease for long life
  • Bronze worm gear for high shock load capability
  • Hardened and ground worm gear for strength and long life
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0490
Product Name 34R-3F Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0667 HP
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 30R-D Series Parallel Shaft AC Gearmotor - 1572 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
42R-HG Series Parallel Shaft AC Gearmotor - 5258 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
34R-FX Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2853 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3010 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.3333 HP
View Details