Festo Corporation FSTO Media Valve 1002547

Description
Angle Seat Valve,
Description
Angle Seat Valve,

Suppliers

Company
Product
Description
Supplier Links
FSTO Media Valve - 1002547 - Galco Industrial Electronics
Madison Heights, MI, United States
FSTO Media Valve
1002547
FSTO Media Valve 1002547
Angle Seat Valve,

Angle Seat Valve,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Industrial Valves
Product Number 1002547
Product Name FSTO Media Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PP-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
T 21 Ball Valve 0 5 4 - 121616015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details