Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MANIFOLDS AND MANIFOLD SYSTEMS
CROUZET
81513065 -- MANIFOLD BASES, SUB-BASES & END BASES
Crouzet
Manifold Bases, Sub-Bases & End Bases
81513065
Description
6mm 3/2 and 4/2 solenoid single sub-base
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
6mm 3/2 and 4/2 solenoid single sub-base
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Manifold Bases, Sub-Bases & End Bases
725046
Manifold Bases, Sub-Bases & End Bases
725046
6mm 3/2 and 4/2 solenoid single sub-base
6mm 3/2 and 4/2 solenoid single sub-base
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Manifolds and Manifold Systems
Product Number
725046
Product Name
Manifold Bases, Sub-Bases & End Bases
Application
Sub base
Unlock Full Specs
to access all available technical data
Similar Products
Environics, Inc.
Windows-Based Computerized Gas Mixing
Series 4000
Specs
Application
Gas; Medical / Pharmaceutical (optional feature)
Valve Power
115VAC; 230VAC
Network
Ethernet (optional feature); USB (optional feature)
View Details
HydraCheck Inc.
Pressure/Leak Test Manifold
Specs
Type
7/16" SAE (#4) Gauge Ports
Size
7/16"
Maximum Pressure
3000 psi (2111 m H2O)
View Details
Clippard
Multi-Valve Air Manafold
15481-4
Specs
Application
General Purpose; Compressed Air (Pneumatic)
Valve Power
6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation
Solenoid
View Details
RS Components, Ltd.
Manifold Bases, Sub-Bases & End Bases
2030150
Specs
Application
Manifold
Size
1/2"; 1/2in
Body Material
Aluminum; Wrought aluminium alloy
View Details