Crouzet Proximity Sensors 81371401

Description
Proximity Sensors 12MM PROXIMITY SNSR
Datasheet
Description
Proximity Sensors 12MM PROXIMITY SNSR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
81371401
Proximity Sensors 81371401
Proximity Sensors 12MM PROXIMITY SNSR

Proximity Sensors 12MM PROXIMITY SNSR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 81371401
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3212LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SIES-Q8B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers