Allegro MicroSystems Inc. Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems A1326LUA-T

Description
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount
Request a Quote Datasheet
Description
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - A1326LUA-T - Rochester Electronics
Newburyport, MA, United States
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount

Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount

Supplier's Site Datasheet
Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems - 89T7957 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems
89T7957
Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems 89T7957
SENSOR, HALL EFFECT, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:A132X Series RoHS Compliant: Yes

SENSOR, HALL EFFECT, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:-; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:A132X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number A1326LUA-T 89T7957
Product Name Sensor, Hall Effect, Linear, Sip-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Switch, 50G, 3-Sip; Hall Effect Type Allegro Microsystems - 45P3323 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details