Crosslink SuperFlex™ Lighting

Description
Key BenefitsDurable. SuperFlex is crushable, able to withstand more than 100 crush cycles in the Gelbo flex test. Panels will remain lit in abusive environments, withstanding piercing, abrasion, twisting and compression. SuperFlex often outlasts the substrates or material it is applied to.Variety. SuperFlex can be customized to fit any color and size. Specific colors, including white, blue, and green, can be engineered for function, safety, style and integration with graphical overlays. We can coat materials as small as a cell phone button or as large as a billboard or point-of-purchase display. Bright. SuperFlex can be used to create soft white, solid-state lighting bright enough for use in a variety of areas from shelters, tents and stairways to the insides of automobiles, aircraft, and living rooms. SuperFlex technology creates a uniformly diffuse light source rather than "point sources" of light like in incandescent and LED bulbs, so SuperFlex can be used to create large area light-emitting surfaces.Cool. SuperFlex is cool to the touch and flame resistant. It has zero heat emissions so it's easy to handle and can be packed up quickly, if needed.
Description
Key BenefitsDurable. SuperFlex is crushable, able to withstand more than 100 crush cycles in the Gelbo flex test. Panels will remain lit in abusive environments, withstanding piercing, abrasion, twisting and compression. SuperFlex often outlasts the substrates or material it is applied to.Variety. SuperFlex can be customized to fit any color and size. Specific colors, including white, blue, and green, can be engineered for function, safety, style and integration with graphical overlays. We can coat materials as small as a cell phone button or as large as a billboard or point-of-purchase display. Bright. SuperFlex can be used to create soft white, solid-state lighting bright enough for use in a variety of areas from shelters, tents and stairways to the insides of automobiles, aircraft, and living rooms. SuperFlex technology creates a uniformly diffuse light source rather than "point sources" of light like in incandescent and LED bulbs, so SuperFlex can be used to create large area light-emitting surfaces.Cool. SuperFlex is cool to the touch and flame resistant. It has zero heat emissions so it's easy to handle and can be packed up quickly, if needed.

Suppliers

Company
Product
Description
Supplier Links
SuperFlex™ Lighting -  - Crosslink
St. Louis, MO, USA
SuperFlex™ Lighting
SuperFlex™ Lighting
Key BenefitsDurable. SuperFlex is crushable, able to withstand more than 100 crush cycles in the Gelbo flex test. Panels will remain lit in abusive environments, withstanding piercing, abrasion, twisting and compression. SuperFlex often outlasts the substrates or material it is applied to.Variety. SuperFlex can be customized to fit any color and size. Specific colors, including white, blue, and green, can be engineered for function, safety, style and integration with graphical overlays. We can coat materials as small as a cell phone button or as large as a billboard or point-of-purchase display. Bright. SuperFlex can be used to create soft white, solid-state lighting bright enough for use in a variety of areas from shelters, tents and stairways to the insides of automobiles, aircraft, and living rooms. SuperFlex technology creates a uniformly diffuse light source rather than "point sources" of light like in incandescent and LED bulbs, so SuperFlex can be used to create large area light-emitting surfaces.Cool. SuperFlex is cool to the touch and flame resistant. It has zero heat emissions so it's easy to handle and can be packed up quickly, if needed.

Key BenefitsDurable. SuperFlex is crushable, able to withstand more than 100 crush cycles in the Gelbo flex test. Panels will remain lit in abusive environments, withstanding piercing, abrasion, twisting and compression. SuperFlex often outlasts the substrates or material it is applied to.Variety. SuperFlex can be customized to fit any color and size. Specific colors, including white, blue, and green, can be engineered for function, safety, style and integration with graphical overlays. We can coat materials as small as a cell phone button or as large as a billboard or point-of-purchase display. Bright. SuperFlex can be used to create soft white, solid-state lighting bright enough for use in a variety of areas from shelters, tents and stairways to the insides of automobiles, aircraft, and living rooms. SuperFlex technology creates a uniformly diffuse light source rather than "point sources" of light like in incandescent and LED bulbs, so SuperFlex can be used to create large area light-emitting surfaces.Cool. SuperFlex is cool to the touch and flame resistant. It has zero heat emissions so it's easy to handle and can be packed up quickly, if needed.

Technical Specifications

  Crosslink
Product Category Lamps
Product Name SuperFlex™ Lighting
Lamp Type Electroluminescent Panels or Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L233-81NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details