This 3 Axis Stepper Driver Kit is designed for interfacing three bipolar stepper motors to a standard computer parallel port. This kit is compatible with Mach3 CNC control software. Kit includes three ST-1 Bipolar Stepper Motor Drivers, one Parallel Port Breakout Board, and one 24 VDC 6.5 Amp High Efficiency Switching Power Supply. Each microstepping drive allows you to control a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to computers and microcontrollers. The motor current is adjustable via the onboard potentiometer to match your motor. Use of PWM provides high torque even at higher step rates. Kit Contents: Qty 3: ST-1 Bipolar Stepper Motor Drivers Qty 1: Parallel Port Breakout Board Qty 1: 24 VDC 6.5 Amp Switching Power Supply Stepper Motor Driver Features: Drives Bipolar and Unipolar Stepper Motors Adjustable 0.25 to 2.5 Amps per phase 8-26 VDC operation Microstepping: Full, 1/2, 1/4, 1/8 step modes Inaudible High Frequency PWM Operation Opto-isolated STEP and DIR inputs Massive heatsink for cool operation Over-temperature protection Parallel Port Breakout Board Features: Optosiolated inputs and outputs protect your parallel port. Simple connection of stepper motor drivers to a standard parallel port. High quality terminal blocks Connections to all standard parallel port signals. 8 - 24 VDC operating voltage on motor side, 5V input on computer side. Dimensions: 3.15 x 2.4 x 0.9 inches Power Supply Specifications: 24 VDC @ 6.5 Amps output 150W total output 120 / 240 V AC selectable input High Efficiency: > 85% Over Voltage, Over Current, and Short Circuit protection Dimensions: 7.96 x 4.4 x 2.0 inches
| Critical Velocity Enterprises, LLC | |
|---|---|
| Product Category | Stepper Motor Drives |
| Product Number | STK-1 |
| Product Name | Microstepping Motor Driver CNC Kit |
| Motor / System | Microstepping Motor |
| Setup | Manual |
| Configuration | PC Board |
| Operating Temperature | -30 to 55 C (-22 to 131 F) |