The A4985SLPTR-T is a DMOS microstepping motor driver with an integrated translator, designed for bipolar stepper motors in full-, half-, quarter-, and eighth-step modes. It operates with a load supply voltage up to 35 V and supports output current up to ±1 A. The part is housed in a 24-pin TSSOP package with an exposed thermal pad for enhanced heat dissipation. It features automatic current decay mode selection, synchronous rectification, overcurrent protection, thermal shutdown with hysteresis, and undervoltage lockout. The device supports 3.3 V and 5 V logic levels and operates in an ambient temperature range of -20 °C to 85 °C. The TSSOP package is lead-free with matte-tin-plated leadframes and includes an exposed thermal pad for improved thermal performance.
The A4985 offers precise and versatile microstepping motor control with an integrated translator, automatic current decay mode selection, and integrated current control for simplified design and optimized performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 141154-A4985SLPTR-T
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1A
Voltage - Load: 8 V to 35 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 24-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Stepper Motor Driver IC, 1A, 35V, 5.5V, DMOS, TSSOP Product overview: A4985SLPTR-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A, 35V, 5.5V, TSSOP. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, 35V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A4985SLPTR-T can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
IC MOTOR DRIVER, STEPPER, 1A, TSSOP-24, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:35V; Driver Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
Bipolar Motor Driver DMOS Logic 24-TSSOP-EP
IC MTR DRV BIPOLR 3-5.5V 24TSSOP
| Allegro MicroSystems Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A4985SLPTR-T | 141154-A4985SLPTR-T | 744-A4985SLPTR-T | 620-1344-6-ND | 67R9674 | A4985SLPTR-T | A4985SLPTR-T | A4985SLPTR-T |
| Product Name | 1A Dual Full Bridge 1/8 Microstep Driver W/Ocp | PMIC - PMIC - Motor Drivers, Controllers - A4985SLPTR-T | Stepper 1A 35V 5.5V Motor Driver IC | Motor Drivers, Controllers | Ic Motor Driver, Stepper, 1A, Tssop-24, Full Reel; Motor Type Allegro Microsystems | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Microstepping Motor | Stepper | ||||||
| Configuration | PCB Mount | PCB Mount; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 150 C (-4 to 302 F) | ||||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | |||||
| DC Input | 3 to 6 volts | 6 volts | 3 to 6 volts | 3 to 6 volts |