IP controllability, heated optics, 100mm lens
| Critical Imaging, LLC | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | ReconIR 500 |
| Product Name | Outdoor Thermal Imaging Camera |
| Detector Type | Array; InSd Thermal Imager |
| Cooling | Active Built-in Cryogenic Cooling |
| Features & Options | Protective Cooling Jacket |
| Computer Host | PC |
| Ambient Temperature Range | -40 to 160 F (-40 to 71.11 C) |