LED, HB, ROYAL BLUE, 550MW; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Wavelength Typ:-; Viewing Angle:140°; Luminous Flux @ Test:-; Forward Current If Max:1.5A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.85V RoHS Compliant: Yes
LED, HB, ROYAL BLUE, 550MW; Product Range:XLamp XT-E Series; LED Color:Royal Blue; Viewing Angle:140°; Forward Current If Max:1.5A; Forward Current @ Test:350mA; Forward Voltage @ Test:2.85V; LED Mounting:SMD; No. of Pins:3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 11X6663 |
| Product Name | Led, Hb, Royal Blue, 550Mw; Product Range Cree Led |
| LED Type | Blue; Royal Blue |