LED, HB, NEUTRAL WHITE, 87.4LM; Product Range:XLamp XR-E Series; LED Color:Neutral White; Viewing Angle:90°; Luminous Flux @ Test:87.4lm; CCT:4000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; Power Dissipation Pd:- RoHS Compliant: Yes
LED, HB, NEUTRAL WHITE, 87.4LM; Product Range:XLamp XR-E Series; LED Color:Neutral White; Viewing Angle:90°; Luminous Flux @ Test:87.4lm; CCT:4000K; Forward Current If Max:700mA; Forward Voltage @ Test:3.3V; Power Dissipation Pd:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 08P1988 |
| Product Name | Led, Hb, Neutral White, 87.4Lm; Product Range Cree Led |
| LED Type | White; Neutral White |