CreeLED, Inc. Led, High Brightness, Cool White, 130Lm; Product Range Cree Led XPGWHT-01-R250-00GC3

Description
LED, HIGH BRIGHTNESS, COOL WHITE, 130LM; Product Range:XLamp XP-G Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:139lm; CCT:4300K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.25V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
LED, HIGH BRIGHTNESS, COOL WHITE, 130LM; Product Range:XLamp XP-G Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:139lm; CCT:4300K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.25V; LED Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, High Brightness, Cool White, 130Lm; Product Range Cree Led - 64T5278 - Newark, An Avnet Company
Chicago, IL, United States
Led, High Brightness, Cool White, 130Lm; Product Range Cree Led
64T5278
Led, High Brightness, Cool White, 130Lm; Product Range Cree Led 64T5278
LED, HIGH BRIGHTNESS, COOL WHITE, 130LM; Product Range:XLamp XP-G Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:139lm; CCT:4300K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.25V; LED Mounting:SMD RoHS Compliant: Yes

LED, HIGH BRIGHTNESS, COOL WHITE, 130LM; Product Range:XLamp XP-G Series; LED Color:Cool White; Viewing Angle:125°; Luminous Flux @ Test:139lm; CCT:4300K; Forward Current If Max:1.5A; Forward Voltage @ Test:3.25V; LED Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Hb, Neutral White, 130Lm, Full Reel; Product Range Cree Led - 11X5561 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 130Lm, Full Reel; Product Range Cree Led
11X5561
Led, Hb, Neutral White, 130Lm, Full Reel; Product Range Cree Led 11X5561
LED, HB, NEUTRAL WHITE, 130LM, FULL REEL; Product Range:XLamp XP-G Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:130lm; CCT:4300K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.9V; LED Mounting:SMDRoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 130LM, FULL REEL; Product Range:XLamp XP-G Series; LED Color:Neutral White; Viewing Angle:125°; Luminous Flux @ Test:130lm; CCT:4300K; Forward Current If Max:1.5A; Forward Voltage @ Test:2.9V; LED Mounting:SMDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 64T5278 11X5561
Product Name Led, High Brightness, Cool White, 130Lm; Product Range Cree Led Led, Hb, Neutral White, 130Lm, Full Reel; Product Range Cree Led
LED Type White; Cool White White; Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details