CreeLED, Inc. Led, Hb, Warm White, 164Lm, 6W; Product Range Cree Led XPGDWT-BS-0000-00L7E

Description
LED, HB, WARM WHITE, 164LM, 6W; Product Range:XLamp XP-G3 Series; LED Colour:Warm White; Viewing Angle:125°; Luminous Flux @ Test:164lm; CCT:3000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 164LM, 6W; Product Range:XLamp XP-G3 Series; LED Colour:Warm White; Viewing Angle:125°; Luminous Flux @ Test:164lm; CCT:3000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 164Lm, 6W; Product Range Cree Led - 79AC7598 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 164Lm, 6W; Product Range Cree Led
79AC7598
Led, Hb, Warm White, 164Lm, 6W; Product Range Cree Led 79AC7598
LED, HB, WARM WHITE, 164LM, 6W; Product Range:XLamp XP-G3 Series; LED Colour:Warm White; Viewing Angle:125°; Luminous Flux @ Test:164lm; CCT:3000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

LED, HB, WARM WHITE, 164LM, 6W; Product Range:XLamp XP-G3 Series; LED Colour:Warm White; Viewing Angle:125°; Luminous Flux @ Test:164lm; CCT:3000K; Forward Current If Max:2A; Forward Voltage @ Test:2.73V; Forward Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79AC7598
Product Name Led, Hb, Warm White, 164Lm, 6W; Product Range Cree Led
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Blue
Viewing Angle 120 degrees
View Details
Reverse mount available chip LED - SML-812MT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers